LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.3; Average Bulb Life:10000h; Product Range:-; Current Rating:40mA; Lead Style:Wedge; Lens Style:Tubular, T-1 1/2, 5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K2190 |
| Product Name | Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 10000 hours |