CML Technologies GmbH & Co. KG Lamp, Incandescent, 24V, 580Mw; Supply Voltage Cml Innovative Technologies 1145600

Description
LAMP, INCANDESCENT, 24V, 580MW; Supply Voltage:24V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.01; Average Bulb Life:5000h; Product Range:-; Colour:Black; Power Rating:580mW RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, 24V, 580MW; Supply Voltage:24V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.01; Average Bulb Life:5000h; Product Range:-; Colour:Black; Power Rating:580mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 24V, 580Mw; Supply Voltage Cml Innovative Technologies - 93K2155 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 24V, 580Mw; Supply Voltage Cml Innovative Technologies
93K2155
Lamp, Incandescent, 24V, 580Mw; Supply Voltage Cml Innovative Technologies 93K2155
LAMP, INCANDESCENT, 24V, 580MW; Supply Voltage:24V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.01; Average Bulb Life:5000h; Product Range:-; Colour:Black; Power Rating:580mW RoHS Compliant: Yes

LAMP, INCANDESCENT, 24V, 580MW; Supply Voltage:24V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.01; Average Bulb Life:5000h; Product Range:-; Colour:Black; Power Rating:580mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K2155
Product Name Lamp, Incandescent, 24V, 580Mw; Supply Voltage Cml Innovative Technologies
Lamp Power 0.5800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Midget Flanged Lamp - 7241 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-1
Rated Average Life 16000 hours
Mean Lumens 1.88 lm (0.1500 cp)
View Details
2 suppliers
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details