LAMP, BI-PIN, T-1, 6V; Supply Voltage:6V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:-; Average Bulb Life:50000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K2152 |
| Product Name | Lamp, Bi-Pin, T-1, 6V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 50000 hours |