CML Technologies GmbH & Co. KG Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies 1112

Description
LAMP, INCANDESCENT,WEDGE, 12V, 1.2W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:5000h; Product Range:-; Current Rating:100mA; Lead Style:Wedge; Lens Style:Tubular, T-3 1/4, 10.3mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 12V, 1.2W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:5000h; Product Range:-; Current Rating:100mA; Lead Style:Wedge; Lens Style:Tubular, T-3 1/4, 10.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies - 93K2150 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies
93K2150
Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies 93K2150
LAMP, INCANDESCENT,WEDGE, 12V, 1.2W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:5000h; Product Range:-; Current Rating:100mA; Lead Style:Wedge; Lens Style:Tubular, T-3 1/4, 10.3mm RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 12V, 1.2W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:5000h; Product Range:-; Current Rating:100mA; Lead Style:Wedge; Lens Style:Tubular, T-3 1/4, 10.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K2150
Product Name Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamps - S6 - 6S6 - 11331 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 6 watts
Maximum Overall Length 1.87 inch (47.5 mm)
Light Center Length 1.37 inch (34.8 mm)
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - LX10 - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 10000 hours
View Details