CML Technologies GmbH & Co. KG Lamp, Incandescent,wedge, 24V, 960Mw; Supply Voltage Cml Innovative Technologies 1111

Description
LAMP, INCANDESCENT,WEDGE, 24V, 960MW; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.24; Average Bulb Life:10000h; Product Range:-; Current Rating:40mA; Lead Style:Wedge; Lens Style:Tubular, T-1 1/2, 5mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 24V, 960MW; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.24; Average Bulb Life:10000h; Product Range:-; Current Rating:40mA; Lead Style:Wedge; Lens Style:Tubular, T-1 1/2, 5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 24V, 960Mw; Supply Voltage Cml Innovative Technologies - 93K2149 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 24V, 960Mw; Supply Voltage Cml Innovative Technologies
93K2149
Lamp, Incandescent,wedge, 24V, 960Mw; Supply Voltage Cml Innovative Technologies 93K2149
LAMP, INCANDESCENT,WEDGE, 24V, 960MW; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.24; Average Bulb Life:10000h; Product Range:-; Current Rating:40mA; Lead Style:Wedge; Lens Style:Tubular, T-1 1/2, 5mm RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 24V, 960MW; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.24; Average Bulb Life:10000h; Product Range:-; Current Rating:40mA; Lead Style:Wedge; Lens Style:Tubular, T-1 1/2, 5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K2149
Product Name Lamp, Incandescent,wedge, 24V, 960Mw; Supply Voltage Cml Innovative Technologies
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data