LAMP, INCANDESCENT,WEDGE, 12V, 1W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.24; Average Bulb Life:5000h; Product Range:-; Power Rating:1W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K2144 |
| Product Name | Lamp, Incandescent,wedge, 12V, 1W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 1 watts |