LAMP, INCANDESCENT, D.C. BAYONET, 30V; Supply Voltage:30V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-8; MSCP:19; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2229 |
| Product Name | Lamp, Incandescent, D.c. Bayonet, 30V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 5000 hours |