RF Amplifier IC General Purpose 12.5GHz ~ 15.5GHz 30-QFN (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2032-MMA-121633-R5CT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| RoHS Compliant | RoHS |
| Frequency Range | 12500 to 15500 MHz |
| Minimum Gain | 23.5 dB |