CML Microcircuits (USA) Inc. RF Amplifiers MMA-020624-M4

Description
RF Amplifier IC General Purpose 2GHz ~ 6GHz 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2GHz ~ 6GHz 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MMA-020624-M4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 2GHz ~ 6GHz 20-QFN (4x4)

RF Amplifier IC General Purpose 2GHz ~ 6GHz 20-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 2032-MMA-020624-M4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 2GHz ~ 6GHz 20-QFN (4x4)

RF Amplifier IC General Purpose 2GHz ~ 6GHz 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MMA-020624-M4CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details