CML Microcircuits (USA) Inc. RF Misc ICs and Modules - FX919BD5 FX919BD5

Description
Manufacturer: CML Microcircuits Win Source Part Number: 872467-FX919BD5 Features: RF IC Modulator, Discriminator General Purpose - 3.3V ~ 5V Supply 24-SSOP Package: Tube Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: FX919 Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 59 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 872467-FX919BD5 Features: RF IC Modulator, Discriminator General Purpose - 3.3V ~ 5V Supply 24-SSOP Package: Tube Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: FX919 Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 59 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - FX919BD5 - 872467-FX919BD5 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - FX919BD5
872467-FX919BD5
RF Misc ICs and Modules - FX919BD5 872467-FX919BD5
Manufacturer: CML Microcircuits Win Source Part Number: 872467-FX919BD5 Features: RF IC Modulator, Discriminator General Purpose - 3.3V ~ 5V Supply 24-SSOP Package: Tube Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: FX919 Categories: RF/IF and RFID Case / Package: 24-SSOP ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 59 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 872467-FX919BD5
Features: RF IC Modulator, Discriminator General Purpose - 3.3V ~ 5V Supply 24-SSOP
Package: Tube
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: FX919
Categories: RF/IF and RFID
Case / Package: 24-SSOP
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 59
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 872467-FX919BD5
Product Name RF Misc ICs and Modules - FX919BD5
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details