CML Microcircuits (USA) Inc. RF Misc ICs and Modules - CMX998Q1 CMX998Q1

Description
Manufacturer: CML Microcircuits Win Source Part Number: 867017-CMX998Q1 Features: RF IC Transmitter General Purpose 30MHz ~ 1GHz Up/Down Converter 64-VQFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: CMX998 Categories: RF/IF and RFID Case / Package: 64-VQFN (9x9) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 867017-CMX998Q1 Features: RF IC Transmitter General Purpose 30MHz ~ 1GHz Up/Down Converter 64-VQFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: CMX998 Categories: RF/IF and RFID Case / Package: 64-VQFN (9x9) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CMX998Q1 - 867017-CMX998Q1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - CMX998Q1
867017-CMX998Q1
RF Misc ICs and Modules - CMX998Q1 867017-CMX998Q1
Manufacturer: CML Microcircuits Win Source Part Number: 867017-CMX998Q1 Features: RF IC Transmitter General Purpose 30MHz ~ 1GHz Up/Down Converter 64-VQFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: CMX998 Categories: RF/IF and RFID Case / Package: 64-VQFN (9x9) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 867017-CMX998Q1
Features: RF IC Transmitter General Purpose 30MHz ~ 1GHz Up/Down Converter 64-VQFN (9x9)
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: CMX998
Categories: RF/IF and RFID
Case / Package: 64-VQFN (9x9)
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 867017-CMX998Q1
Product Name RF Misc ICs and Modules - CMX998Q1
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details