CML Microcircuits (USA) Inc. RF Receivers CMX994EQ4

Description
- RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 2032-1016-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
2032-1016-ND
RF Receivers 2032-1016-ND
- RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)

- RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)

Buy Now Datasheet
RF Receivers - CMX994EQ4 - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
CMX994EQ4
RF Receivers CMX994EQ4
RF RECEIVER 50-1218MHZ 40VQFN

RF RECEIVER 50-1218MHZ 40VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 2032-1016-ND CMX994EQ4
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 50 to 1218 MHz
Data Rate 19.2 kbps 19.2 kbps
Bias Current 80 mA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SICA-B1A-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Receivers - 863-SI47962A0GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
2 suppliers