CML Microcircuits (USA) Inc. RF Receivers CMX994EFQ4-R701

Description
DIRECT CONVERSION RECEIVER 30-10
Request a Quote Datasheet
Description
DIRECT CONVERSION RECEIVER 30-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 2032-CMX994EFQ4-R701TR-ND - DigiKey
Thief River Falls, MN, United States
DIRECT CONVERSION RECEIVER 30-10

DIRECT CONVERSION RECEIVER 30-10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2032-CMX994EFQ4-R701TR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 30 to 1000 MHz
Data Rate 19.2 kbps
Bias Current 80 mA
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 33R3753-CGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details