RF RECEIVER 50-1218MHZ 40VQFN Product overview: CMX994AQ4 from CML Microcircuits is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1218MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1218MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CMX994AQ4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355374-CMX994AQ4
Category: RF and Wireless - RF Receivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: CML Microcircuits
Package: Tray
Product Status: Active
Frequency: 50MHz ~ 1.218GHz
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Base Product Number: CMX994
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
ECCN: 5A991G
Voltage - Supply: 3V ~ 3.6V
Sensitivity: -116dBm
Current - Receiving: 80mA
Data Rate (Max): 19.2kbps
Data Interface: PCB, Surface Mount
Antenna Connector: PCB, Surface Mount
- RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
RF RECEIVER 50-1218MHZ 40VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-CMX994AQ4 | 1355374-CMX994AQ4 | CMX994AQ4 | CMX994AQ4 |
| Product Name | 1218MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers | RF and Wireless - RF Receivers |
| Applications | General Purpose | General Purpose | ||
| Package Type | Tray | 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Communication Interface | PCB, Surface Mount | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |