CML Microcircuits (USA) Inc. RF Modulators - CMX993Q3 CMX993Q3

Description
Manufacturer: CML Microcircuits Win Source Part Number: 915646-CMX993Q3 Features: RF Modulator IC 30MHz ~ 1GHz 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Family Name: CMX993 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 52 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 915646-CMX993Q3 Features: RF Modulator IC 30MHz ~ 1GHz 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Family Name: CMX993 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 52 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - CMX993Q3 - 915646-CMX993Q3 - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - CMX993Q3
915646-CMX993Q3
RF Modulators - CMX993Q3 915646-CMX993Q3
Manufacturer: CML Microcircuits Win Source Part Number: 915646-CMX993Q3 Features: RF Modulator IC 30MHz ~ 1GHz 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Family Name: CMX993 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 52 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 915646-CMX993Q3
Features: RF Modulator IC 30MHz ~ 1GHz 48-VFQFN Exposed Pad
Package: Tray
Package: 48-VFQFN Exposed Pad
Family Name: CMX993
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 52
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 915646-CMX993Q3
Product Name RF Modulators - CMX993Q3
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details