CML Microcircuits (USA) Inc. RF Transceiver ICs - CMX991Q3 CMX991Q3

Description
Manufacturer: CML Microcircuits Win Source Part Number: 867016-CMX991Q3 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 100MHz ~ 1GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CMX991 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 867016-CMX991Q3 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 100MHz ~ 1GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CMX991 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CMX991Q3 - 867016-CMX991Q3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CMX991Q3
867016-CMX991Q3
RF Transceiver ICs - CMX991Q3 867016-CMX991Q3
Manufacturer: CML Microcircuits Win Source Part Number: 867016-CMX991Q3 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 100MHz ~ 1GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CMX991 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 867016-CMX991Q3
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 100MHz ~ 1GHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: CMX991
Categories: RF/IF and RFID
Case / Package: 48-VQFN (7x7)
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 867016-CMX991Q3
Product Name RF Transceiver ICs - CMX991Q3
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details