CML Microcircuits (USA) Inc. RF Amplifiers CMX90A004Q7-R710

Description
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90A004Q7-R710DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

Buy Now Datasheet
RF Amplifiers - 2032-CMX90A004Q7-R710TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

Buy Now Datasheet
RF Amplifiers - 2032-CMX90A004Q7-R710CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90A004Q7-R710 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90A004Q7-R710
RF and Wireless - RF Amplifiers CMX90A004Q7-R710
IC AMP GPS 860MHZ-960MHZ 16VQFN

IC AMP GPS 860MHZ-960MHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90A004Q7-R710DKR-ND CMX90A004Q7-R710
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 860 to 960 MHz 860 to 960 MHz
Minimum Gain 30 dB ? to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWU6616Q7 - 862718-AWU6616Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA713N7E6327XTSA1 - 913325-BGA713N7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-7-1
View Details
3 suppliers