CML Microcircuits (USA) Inc. RF Amplifiers CMX901QT8-TR1K

Description
RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)
Description
RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The CMX901QT8-TR1K is a broadband RF power amplifier designed for applications in the VHF and UHF frequency bands, operating within a range of 130MHz to 950MHz. It delivers a typical output power of 2.5W at 160MHz, 1.8W at 435MHz, and 1.5W at 915MHz, with a high power gain of 40dB and power added efficiency of up to 60% at VHF. The amplifier features a three-stage design, utilizing class-A, class-AB, and class-C modes for optimal performance and efficiency. This device operates on a single polarity supply voltage ranging from 2.5V to 6V and is housed in a compact 28-pin WQFN package, measuring 5mm x 5mm, making it suitable for space-constrained applications such as data modules and handheld radio terminals. External components are required for matching the input and output ports to 50 Ohms. The CMX901 is applicable in various fields, including wireless data communications, handheld radio terminals, RFID systems, and remote control applications.

Datasheet Summary
Powered by GS/AI

The CMX901QT8-TR1K is a broadband RF power amplifier designed for applications in the VHF and UHF frequency bands, operating within a range of 130MHz to 950MHz. It delivers a typical output power of 2.5W at 160MHz, 1.8W at 435MHz, and 1.5W at 915MHz, with a high power gain of 40dB and power added efficiency of up to 60% at VHF. The amplifier features a three-stage design, utilizing class-A, class-AB, and class-C modes for optimal performance and efficiency. This device operates on a single polarity supply voltage ranging from 2.5V to 6V and is housed in a compact 28-pin WQFN package, measuring 5mm x 5mm, making it suitable for space-constrained applications such as data modules and handheld radio terminals. External components are required for matching the input and output ports to 50 Ohms. The CMX901 is applicable in various fields, including wireless data communications, handheld radio terminals, RFID systems, and remote control applications.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - CMX901QT8-TR1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
CMX901QT8-TR1K
RF Amplifiers CMX901QT8-TR1K
RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)

RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips
Product Number CMX901QT8-TR1K
Product Name RF Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
24V 11W 1.2GHz Rf Amplifier - 860-QPA3246 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
RF Amplifiers - BGA751L7E6327 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 6-XFDFN Exposed Pad
View Details
2 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701SBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers