CML Microcircuits (USA) Inc. RF and Wireless - RF Misc ICs and Modules CMX885Q3

Description
MARINE VHF AUDIO AND SIGNALLING
Datasheet
Description
MARINE VHF AUDIO AND SIGNALLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - CMX885Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
CMX885Q3
RF and Wireless - RF Misc ICs and Modules CMX885Q3
MARINE VHF AUDIO AND SIGNALLING

MARINE VHF AUDIO AND SIGNALLING

Supplier's Site
RF Misc ICs and Modules - CMX885Q3 - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
CMX885Q3
RF Misc ICs and Modules CMX885Q3
MARINE VHF AUDIO AND SIGNALLING

MARINE VHF AUDIO AND SIGNALLING

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CMX885Q3 CMX885Q3
Product Name RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4735-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details