CML Microcircuits (USA) Inc. RF Misc ICs and Modules - CMX882E1 CMX882E1

Description
Manufacturer: CML Microcircuits Win Source Part Number: 242762-CMX882E1 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 2.7V ~ 5.5V Supply Categories: RF/IF and RFID Supplier Device Package: 28-TSSOP Manufacturer Package: 28-TSSOP Introduction Date: November 01, 2004 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: CML Microcircuits Win Source Part Number: 242762-CMX882E1 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 2.7V ~ 5.5V Supply Categories: RF/IF and RFID Supplier Device Package: 28-TSSOP Manufacturer Package: 28-TSSOP Introduction Date: November 01, 2004 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CMX882E1 - 242762-CMX882E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - CMX882E1
242762-CMX882E1
RF Misc ICs and Modules - CMX882E1 242762-CMX882E1
Manufacturer: CML Microcircuits Win Source Part Number: 242762-CMX882E1 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 2.7V ~ 5.5V Supply Categories: RF/IF and RFID Supplier Device Package: 28-TSSOP Manufacturer Package: 28-TSSOP Introduction Date: November 01, 2004 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: CML Microcircuits
Win Source Part Number: 242762-CMX882E1
Function: Baseband Processor
RF Type: General Purpose
Secondary Attributes: 2.7V ~ 5.5V Supply
Categories: RF/IF and RFID
Supplier Device Package: 28-TSSOP
Manufacturer Package: 28-TSSOP
Introduction Date: November 01, 2004
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 242762-CMX882E1
Product Name RF Misc ICs and Modules - CMX882E1
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details