CML Microcircuits (USA) Inc. RF Misc ICs and Modules CMX881E1-TR1K

Description
RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP
Request a Quote
Description
RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CMX881E1-TR1K is a half-duplex audio and signaling processor IC designed for PMR and trunked radio systems. It operates within a supply voltage range of 2.7 to 5.5 volts and features low power consumption, making it suitable for battery-operated devices. The device includes automatic signal type scanning, programmable power-down control, and a robust half-duplex FFSK/MSK modem capable of 1200/2400 bps data transmission with CRC and parity checking. Key functionalities include a tone generator for caller recognition, programmable signal detection thresholds, and a zero 'Talkdown' CTCSS decoder that enhances communication reliability. The CMX881 also supports a C-BUS serial host interface for control and data communication, and it is available in compact SSOP and TSSOP packages. This product meets several industry specifications, including ETS 300 086 and MPT1327, making it a versatile choice for various radio applications.

Datasheet Summary
Powered by GS/AI

The CMX881E1-TR1K is a half-duplex audio and signaling processor IC designed for PMR and trunked radio systems. It operates within a supply voltage range of 2.7 to 5.5 volts and features low power consumption, making it suitable for battery-operated devices. The device includes automatic signal type scanning, programmable power-down control, and a robust half-duplex FFSK/MSK modem capable of 1200/2400 bps data transmission with CRC and parity checking. Key functionalities include a tone generator for caller recognition, programmable signal detection thresholds, and a zero 'Talkdown' CTCSS decoder that enhances communication reliability. The CMX881 also supports a C-BUS serial host interface for control and data communication, and it is available in compact SSOP and TSSOP packages. This product meets several industry specifications, including ETS 300 086 and MPT1327, making it a versatile choice for various radio applications.

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - 2032-CMX881E1-TR1KCT-ND - DigiKey
Thief River Falls, MN, United States
RF Misc ICs and Modules
2032-CMX881E1-TR1KCT-ND
RF Misc ICs and Modules 2032-CMX881E1-TR1KCT-ND
RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP

RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP

Buy Now Datasheet
RF Misc ICs and Modules - 2032-CMX881E1-TR1KDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Misc ICs and Modules
2032-CMX881E1-TR1KDKR-ND
RF Misc ICs and Modules 2032-CMX881E1-TR1KDKR-ND
RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP

RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP

Buy Now Datasheet
RF Misc ICs and Modules - 2032-CMX881E1-TR1KTR-ND - DigiKey
Thief River Falls, MN, United States
RF Misc ICs and Modules
2032-CMX881E1-TR1KTR-ND
RF Misc ICs and Modules 2032-CMX881E1-TR1KTR-ND
RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP

RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP

Buy Now Datasheet
RF and Wireless - RF Misc ICs and Modules - CMX881E1-TR1K - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Misc ICs and Modules
CMX881E1-TR1K
RF and Wireless - RF Misc ICs and Modules CMX881E1-TR1K
BASEBAND PROCESSOR IC FOR PMR AN

BASEBAND PROCESSOR IC FOR PMR AN

Supplier's Site
RF Misc ICs and Modules - CMX881E1-TR1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Misc ICs and Modules
CMX881E1-TR1K
RF Misc ICs and Modules CMX881E1-TR1K
RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP

RF IC Baseband Processor General Purpose 2.7V ~ 5.5V Supply 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 2032-CMX881E1-TR1KCT-ND CMX881E1-TR1K CMX881E1-TR1K
Product Name RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products