CML Microcircuits (USA) Inc. Modems - ICs and Modules CMX868AD2

Description
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-SOIC
Request a Quote Datasheet
Description
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - 2032-1096-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
2032-1096-ND
Modems - ICs and Modules 2032-1096-ND
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-SOIC

2.4k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2032-1096-ND
Product Name Modems - ICs and Modules
Data Rate 2.4 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32184-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details