Manufacturer: CML Microcircuits
Win Source Part Number: 915642-CMX823E4
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Tone Decoder Channel 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CMX823
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Audio Tone Decoder 1 Channel 16-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 915642-CMX823E4 | CMX823E4 |
| Product Name | Audio Special Purpose - CMX823E4 | Audio Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |