CML Microcircuits (USA) Inc. RF/IF and RFID - RF Misc ICs and Modules CMX7045L4

Description
Win Source Part Number: 985267-CMX7045L4 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 56 Mounting: SMD (SMT) Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) ECCN: 5A991G Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Other Names: 2032-1075 Base Product Number: CMX7045 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 985267-CMX7045L4 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 56 Mounting: SMD (SMT) Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) ECCN: 5A991G Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Other Names: 2032-1075 Base Product Number: CMX7045 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 985267-CMX7045L4 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
985267-CMX7045L4
RF/IF and RFID - RF Misc ICs and Modules 985267-CMX7045L4
Win Source Part Number: 985267-CMX7045L4 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 56 Mounting: SMD (SMT) Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) ECCN: 5A991G Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Other Names: 2032-1075 Base Product Number: CMX7045 Product Status: Obsolete

Win Source Part Number: 985267-CMX7045L4
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tray
Standard Package: 56
Mounting: SMD (SMT)
Function: Baseband Processor
RF Type: General Purpose
Secondary Attributes: 3V ~ 3.6V Supply
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
ECCN: 5A991G
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: CML Microcircuits
Other Names: 2032-1075
Base Product Number: CMX7045
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 985267-CMX7045L4
Product Name RF/IF and RFID - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details