CML Microcircuits (USA) Inc. RF Misc ICs and Modules - CMX7041Q3 CMX7041Q3

Description
Manufacturer: CML Microcircuits Win Source Part Number: 086349-CMX7041Q3 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Family Name: CMX7041 Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Manufacturer Package: 48-VFQFN Exposed Pad Introduction Date: June 28, 2013 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: CML Microcircuits Win Source Part Number: 086349-CMX7041Q3 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Family Name: CMX7041 Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Manufacturer Package: 48-VFQFN Exposed Pad Introduction Date: June 28, 2013 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CMX7041Q3 - 086349-CMX7041Q3 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - CMX7041Q3
086349-CMX7041Q3
RF Misc ICs and Modules - CMX7041Q3 086349-CMX7041Q3
Manufacturer: CML Microcircuits Win Source Part Number: 086349-CMX7041Q3 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Family Name: CMX7041 Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Manufacturer Package: 48-VFQFN Exposed Pad Introduction Date: June 28, 2013 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours)

Manufacturer: CML Microcircuits
Win Source Part Number: 086349-CMX7041Q3
Function: Baseband Processor
RF Type: General Purpose
Secondary Attributes: 3V ~ 3.6V Supply
Family Name: CMX7041
Categories: RF/IF and RFID
Supplier Device Package: 48-VQFN (7x7)
Manufacturer Package: 48-VFQFN Exposed Pad
Introduction Date: June 28, 2013
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 086349-CMX7041Q3
Product Name RF Misc ICs and Modules - CMX7041Q3
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details