CML Microcircuits (USA) Inc. RF/IF and RFID - RF Misc ICs and Modules CMX7031L9

Description
Win Source Part Number: 1212954-CMX7031L9 Category: RF/IF and RFID>RF Misc ICs and Modules Series: FirmASIC® Package: Tray Standard Package: 24 Mounting: SMD (SMT) Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Other Names: 2032-1069 Base Product Number: CMX7031 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1212954-CMX7031L9 Category: RF/IF and RFID>RF Misc ICs and Modules Series: FirmASIC® Package: Tray Standard Package: 24 Mounting: SMD (SMT) Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Other Names: 2032-1069 Base Product Number: CMX7031 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1212954-CMX7031L9 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1212954-CMX7031L9
RF/IF and RFID - RF Misc ICs and Modules 1212954-CMX7031L9
Win Source Part Number: 1212954-CMX7031L9 Category: RF/IF and RFID>RF Misc ICs and Modules Series: FirmASIC® Package: Tray Standard Package: 24 Mounting: SMD (SMT) Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Other Names: 2032-1069 Base Product Number: CMX7031 Product Status: Last Time Buy

Win Source Part Number: 1212954-CMX7031L9
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: FirmASIC®
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Function: Baseband Processor
RF Type: General Purpose
Secondary Attributes: 3V ~ 3.6V Supply
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: CML Microcircuits
Other Names: 2032-1069
Base Product Number: CMX7031
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1212954-CMX7031L9
Product Name RF/IF and RFID - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details