Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
CML MICROCIRCUITS (USA) INC.
CMX618Q3 -- TELECOM
CML Microcircuits (USA) Inc.
Telecom
CMX618Q3
Description
Telecom IC RALCWI Vocoders 48-VQFN (7x7)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Telecom IC RALCWI Vocoders 48-VQFN (7x7)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Telecom
2032-1052-ND
Telecom
2032-1052-ND
Telecom IC RALCWI Vocoders 48-VQFN (7x7)
Telecom IC RALCWI Vocoders 48-VQFN (7x7)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Network and Communication Chips
Product Number
2032-1052-ND
Product Name
Telecom
Operating Temperature
-40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
GPS Antennas
278062
Specs
Technology
GPS
Features
RoHS
View Details
Texas Instruments
Integrated Circuits (ICs) - Receivers & Transceivers
74ALVC164245DL
Specs
Device Type
Receiver; Transceiver
View Details
Nordic Semiconductor ASA
RF Transceiver ICs
NRF9160-SICA-B1A-R7
Specs
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2404-D-FT
Specs
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details