Win Source Part Number: 1013044-CMX264D5
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tube
Applications: Communication Systems
Standard Package: 59
Mounting: SMD (SMT)
Function: Frequency Domain Scrambler
Interface: Serial
Number of Channels: 3
Voltage - Supply: 2.7V ~ 3.75V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: CML Microcircuits
Other Names: 2032-1043
Base Product Number: CMX264
Audio Frequency Domain Scrambler 3 Channel 24-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1013044-CMX264D5 | CMX264D5 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.75 volts | 2.7 to 3.75 volts |