The GRC (Genuine Recycled Products) brand offers a premium 100% TAA compliant product line. GRC's products provide an environmentally friendly solution and significant cost savings over OEM brand cartridges, while satisfying all government agencies' requirements. Manufactured in ISO 9001:2000-certified facilities and utilizing proven technology and high quality components, GRC products are guaranteed to meet or exceed OEM performance.
Through ISO 14001 and SFI (Sustainable Forestry Initiative) certifications, GRC offers an environmental solution in every box.
This inkjet cartridge is compatible with HP Color Copier 180, 190, 280, 290; DeskJet 1120C, 1180C, 220C, 1220C/PS, 1220Cse, 1220Cxi, 3810, 3816, 3820, 6122, 6127, 920C, 920Cxi, 920Cvr, 9300, 930C, 932C, 932C, 932C, 932C, 935C, 940C, 940Cvr, 950C, 952C, 955C, 959C, 960C, 960Cse, 960Cxi, 970Cse, 970Cxi, 880C, 980Cxi, 990cm, 990Cse, 990Cxi, 995C, 995ck; Digital Copier 310; FAX 1220, 1230, 1230xi; OfficeJet 5110, 5110xi, 5110V, 5110A21, G55, G55xi, G85, G85xi, G95, K60, K60xi, K80, K80xi, V40, V40xi; PhotoSmart 1115, 1315, P1000, P1000xi, P1100, P1100xi, P1115, P1215, P1215vm, P1218, P1218xi; PSC 750, 750xi, 950, 950xi, 950vr, 720, 760. It yields 450 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | GRC78DN C6578DN |
| Product Name | GRC HP Remanufactured #78 (C6578DN) Tri-Color Ink Cartridge |