The GRC (Genuine Recycled Products) brand offers a premium 100% TAA compliant product line. GRC's products provide an environmentally friendly solution and significant cost savings over OEM brand cartridges, while satisfying all government agencies' requirements. Manufactured in ISO 9001:2000-certified facilities and utilizing proven technology and high quality components, GRC products are guaranteed to meet or exceed OEM performance.
Through ISO 14001 and SFI (Sustainable Forestry Initiative) certifications, GRC offers an environmental solution in every box.
This inkjet cartridge is compatible with HP, DeskJet 460c Mobile, 460cb Mobile, 460wbt Mobile, 460wf Mobile, D4360, 5440, 5440v, 5440xi, 5740, 5740xi, 5743, 5745, 5748, 5940, 5940v, 5940xi, 6520, 6520xi, 6540, 6540dt, 6540xim 6543, 6548, 6620, 6620xi, 6830v, 6840, 6840dt, 6840xi, 6940, 6940dt, 6980, 6980dt, 6988, 6988dt, 9800, 9800d, D4160, D4260; OfficeJet 6210, 6210v, 6210xi, 6213, 6215, 6310, 6310xi, 6313, 6315, 7210, 7210v, 7210xi, 7310, 7310xi, 7410, 7410xi, H470 Mobile, H470b, H470wbt, J6480 AIO, J5780; PhotoSmart 2570 AIO, 2573 AIO, 2575 AIO, 2575v AIO, 2575xi AIO, 2610, 2610v, 2610xi, 2610PSC, 2610vPSC, 2610xiPSC, 2710 AIO, 2710xi AIO, 2710PSC, 2710xi, 7850, 7850v, 7850xi, 8030, 8038, 8049, 8050, 8050v, 8050xi, 8053, 8150, 8150v, 8150xi, 8250, 8450, 8450xi, 8750, C3100 AIO, C3180 AIO, C4140 AIO, C4180, C4280, C4340 AIO, C4385, C4500 AIO, C5280, C43885 AIO, D4145, D4155, D4160, D4163, D4168, D4260, D5060, D5063, D5065, D5069, D5145, D5155, D5156, D5160, D5168, D5360, Pro B8350; PSC 1507, 1510, 1510s, 1510v, 1510xi, 1513, 1513s, 1600, 1610, 1610v, 1610xi, 2350, 2355, 2355v, 2355xi, 2355xi, 2355xi. It yields 130 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | GRC69WN C9369WN |
| Product Name | GRC HP Remanufactured #99 (C9369WN) Photo Ink Cartridge |