The GRC (Genuine Recycled Products) brand offers a premium 100% TAA compliant product line. GRC's products provide an environmentally friendly solution and significant cost savings over OEM brand cartridges, while satisfying all government agencies' requirements. Manufactured in ISO 9001:2000-certified facilities and utilizing proven technology and high quality components, GRC products are guaranteed to meet or exceed OEM performance.
Through ISO 14001 and SFI (Sustainable Forestry Initiative) certifications, GRC offers an environmental solution in every box.
This inkjet cartridge is compatible with HP DeskJet 5440, 5440v, 5440xi; OfficeJet 6310, 6310xi, 6313, 6315; PhotoSmart 7850, 7850v, 7850xi, C3180 AIO, C4140 AIO, C4180 AIO, D4145, D4155, D4160, D4163, D4168, Pro B8350; PSC 1507, 1510, 1510s, 1510v, 1510xi, 1513, 1513s. It yields 175 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | GRC61WN C9361WN |
| Product Name | GRC HP Remanufactured #93 (C9361WN) Tri-Color Ink Cartridge |