The GRC (Genuine Recycled Products) brand offers a premium 100% TAA compliant product line. GRC's products provide an environmentally friendly solution and significant cost savings over OEM brand cartridges, while satisfying all government agencies' requirements. Manufactured in ISO 9001:2000-certified facilities and utilizing proven technology and high quality components, GRC products are guaranteed to meet or exceed OEM performance.
Through ISO 14001 and SFI (Sustainable Forestry Initiative) certifications, GRC offers an environmental solution in every box.
This toner cartridge is compatible with HP Color LaserJet 1500, 1500L, 2500, 2500L, 2500N, 2500TN, 2550, 2550L, 2550N, 2550LN, 2820 AIO, 2840 AIO. It yields 5,000 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | GRC2500B C9700A Q3960A |
| Product Name | GRC HP Remanufactured C9700A/Q3960A Black Toner Cartridge |