Dataproducts Dell Remanufactured J5566/M4640 Black High Yield Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inket cartridge is compatible with Dell 922, 924, 942, 944, 945, 946, 962, 964. It yields 560 pages at 5% coverage.
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPCM4640 J5566 M4640 |
| Product Name | Dell Remanufactured J5566/M4640 Black High Yield Ink |