Dataproducts Lexmark Remanufactured #20 (15M0120) Color Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with Lexmark X63, X73, X82, X83, X85, X125, X4200, AIO X4250, AIO X4270; Color Jetprinter Z42, Z43, Z45, Z45se, Z51, Z52, Z53, Z54, Z54se, Z82, Z705, Z715; Photo Jetprinter P122, P707, P3100; PrinTrio Photo P3150; Compaq A1000, A1500, A3000, A4000, IJ 1200, IJ 1400P; Samsung MJC-900G, MJC-980, MJC-1010, MJC-1030, MJC-1060G, MJC-1130, MJC-1210, MJC-1300G, MJC-1310, MJC-2300, MJC-2500, MJC-3000, MJC-3100. It yields 275 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPCM120 15M0120 |
| Product Name | Dataproducts Lexmark Remanufactured #20 Color Ink |