Dataproducts Canon Remanufactured 6812A001AA (L50) Toner Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This toner cartridge is compatible with imageCLASS D660, D661, D680, D760, D761, D780, D860, D861, D880; PC 1060, PC 1061, PC 1080F. It yields 5,000 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPCL50P 6812A001AA |
| Product Name | Dataproducts Canon Remanufactured 6812A001AA Toner |