Dataproducts HP Remanufactured #88 (C9396AN) Black High Yield Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with HP OfficeJet K8600, K8600dn; OfficeJet Pro K5400, K5400dtn, K5400tn, K550, K550dtn, K550dtwn, L7580, L7680, L7780, L7480, L7550, L7555, L7590, L7750. It yields 2,350 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC88BXL C9396AN |
| Product Name | Dataproducts HP Remanufactured #88 Black High Yield Ink |