The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This toner cartridge is compatible with HP Color LaserJet 8500, 8500N, 8500DN, 8550, 8550N, 8550DN, 8550GN, 8550MFP. It yields 8,500 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC8500C C4150A |
| Product Name | Dataproducts HP Remanufactured C4150A Cyan Toner Cartridge |