Dataproducts HP Remanufactured #78 (C6578DN) Tri-Color Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with HP Color Copier 180, 190, 280, 290; DeskJet 1120C, 1180C, 220C, 1220C/PS, 1220Cse, 1220Cxi, 3810, 3816, 3820, 6122, 6127, 920C, 920Cxi, 920Cvr, 9300, 930C, 932C, 932C, 932C, 932C, 935C, 940C, 940Cvr, 950C, 952C, 955C, 959C, 960C, 960Cse, 960Cxi, 970Cse, 970Cxi, 880C, 980Cxi, 990cm, 990Cse, 990Cxi, 995C, 995ck; Digital Copier 310; FAX 1220, 1230, 1230xi; OfficeJet 5110, 5110xi, 5110V, 5110A21, G55, G55xi, G85, G85xi, G95, K60, K60xi, K80, K80xi, V40, V40xi; PhotoSmart 1115, 1315, P1000, P1000xi, P1100, P1100xi, P1115, P1215, P1215vm, P1218, P1218xi; PSC 750, 750xi, 950, 950xi, 950vr, 720, 760. It yields 450 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC78DN C6578DN |
| Product Name | Dataproducts HP Remanufactured #78 Tri-Color Ink |