Dataproducts HP Remanufactured #99 (C9369WN) Photo Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with HP, DeskJet 460c Mobile, 460cb Mobile, 460wbt Mobile, 460wf Mobile, D4360, 5440, 5440v, 5440xi, 5740, 5740xi, 5743, 5745, 5748, 5940, 5940v, 5940xi, 6520, 6520xi, 6540, 6540dt, 6540xim 6543, 6548, 6620, 6620xi, 6830v, 6840, 6840dt, 6840xi, 6940, 6940dt, 6980, 6980dt, 6988, 6988dt, 9800, 9800d, D4160, D4260; OfficeJet 6210, 6210v, 6210xi, 6213, 6215, 6310, 6310xi, 6313, 6315, 7210, 7210v, 7210xi, 7310, 7310xi, 7410, 7410xi, H470 Mobile, H470b, H470wbt, J6480 AIO, J5780; PhotoSmart 2570 AIO, 2573 AIO, 2575 AIO, 2575v AIO, 2575xi AIO, 2610, 2610v, 2610xi, 2610PSC, 2610vPSC, 2610xiPSC, 2710 AIO, 2710xi AIO, 2710PSC, 2710xi, 7850, 7850v, 7850xi, 8030, 8038, 8049, 8050, 8050v, 8050xi, 8053, 8150, 8150v, 8150xi, 8250, 8450, 8450xi, 8750, C3100 AIO, C3180 AIO, C4140 AIO, C4180, C4280, C4340 AIO, C4385, C4500 AIO, C5280, C43885 AIO, D4145, D4155, D4160, D4163, D4168, D4260, D5060, D5063, D5065, D5069, D5145, D5155, D5156, D5160, D5168, D5360, Pro B8350; PSC 1507, 1510, 1510s, 1510v, 1510xi, 1513, 1513s, 1600, 1610, 1610v, 1610xi, 2350, 2355, 2355v, 2355xi, 2355xi, 2355xi. It yields 130 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC69WN C9369WN |
| Product Name | Dataproducts HP Remanufactured #99 Photo Ink |