Dataproducts HP Remanufactured #60 (CC643WN) Tri-Color Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with HP DeskJet D2530, D2545, D2560, D2660, D5560; HP Deskjet All-In-One F4200 Series, F4440, F4480; Photosmart All-In-One C4640, C4650, C4680, C4795. It yields 165 pages at 5% coverage.
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC643WN CC643WN |
| Product Name | Dataproducts HP Remanufactured #60 Tri-Color Ink |