Dataproducts HP Remanufactured #93 (C9361WN) Tri-Color Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with HP DeskJet 5440, 5440v, 5440xi; OfficeJet 6310, 6310xi, 6313, 6315; PhotoSmart 7850, 7850v, 7850xi, C3180 AIO, C4140 AIO, C4180 AIO, D4145, D4155, D4160, D4163, D4168, Pro B8350; PSC 1507, 1510, 1510s, 1510v, 1510xi, 1513, 1513s. It yields 175 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC61WN C9361WN |
| Product Name | Dataproducts HP Remanufactured #93 Tri-Color Ink |