Dataproducts HP Remanufactured #22 (C9352AN) Tri-Color Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with HP DeskJet 3910, 3915, 3920, 3930, 3930v, 3940, 3940v, AIO F310, AIO F325, AIO F335, AIO F340, AIO F350, AIO F370, AIO F378, AIO F380, AIO F385, AIO F388, AIO F390, AIO F394, D1455, D1560, D2320, D2330, D2345, D2360, D2368, D2430, D2460, F2110, F4180, J3680; FAX 1250; OfficeJet 4312, 4314, 4315, 4315v, 4315xi, 4317, 4319, 4352, 4353, 4355, 4357, 4359, 5605, 5608, 5609, 5610, 5610v, 5610xi, 5615; PSC 1401, 1402, 1403, 1406, 1408, 1410, 1410v, 1410xi, 1415, 1417. It yields 140 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC52AN C9352AN |
| Product Name | Dataproducts HP Remanufactured #22 Tri-Color Ink |