Dataproducts HP Remanufactured #49 (51649A) Tri-Color Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with HP Color Stylewriter 4100, Color Stylewriter 4500; DeskJet 350, 350c, 350cbi, 600, 600C, 610C, 610CL, 612C, 630, 630C, 632C, 640C, 642C, 648C, 656C, 656cvr, 660C, 660Cse, 670C, 670tv, 672C, 680C, 682C, 690C, 692C, 693C, 694C, 695C, 695cci, 697C; DeskWriter 600, 660c, 680c, 694c; OfficeJet 500, 520, 570, 580, 590, 600, 610, 630, 635, 700, 710, 720, 725; PSC 370, 380. It yields 315 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC49A 51649A |
| Product Name | Dataproducts HP Remanufactured #49 Tri-Color Ink |