The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This toner cartridge is compatible with HP Color LaserJet 4600, 4600, 4600N, 4600DN, 4600DTN, 4600HDN, 4610N, 4650N, 4650DN, 4650DTN, 4650HDN. It yields 9,000 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC4600B C9720A |
| Product Name | Dataproducts HP Remanufactured C9720A Black Toner Cartridge |