The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This toner cartridge is compatible with HP LaserJet 9000, 9000N, 9000DN, 9000HNF, 9000HNS, 9000MFP, 9000LMFP, 9000MFS, 9040, 9040N, 9040DN, 9040MFP, 9050, 9050N, 9050DN, 9050MFP. It yields 30,000 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC43P C8543X |
| Product Name | Dataproducts HP Remanufactured C8543X Toner Cartridge |