Dataproducts Ricoh Remanufactured 430222 (Type 1135) Toner Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This toner cartridge is compatible with Ricoh 1900L, 2000L, 2050L, 2900L, 3900L, 3900NF, SFX-2000M, 3900M AIO. It yields 4,500 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC430222C 430222 |
| Product Name | Dataproducts Ricoh Remanufactured 430222 Toner |