The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This toner cartridge is compatible with HP LaserJet 4240, 4240N, 4250, 4250N, 4250DN, 4250TN, 4250DTN, 4250DTNSL, 4350, 4350N, 4350DTN, 4350DTNSL. It yields 10,000 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC42AP Q5942A |
| Product Name | Dataproducts HP Remanufactured Q5942A Toner Cartridge |