Dataproducts HP Remanufactured CE250X High Yield Black Toner Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This toner cartridge is compatible with HP Color LaserJet CM3530 MFP, CM3530FS MFP, CP3525DN, CP3525N, CP3525X. It yields 10,500 pages at 5% coverage.
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC3525BX CE250X |
| Product Name | HP Remanufactured CE250X High Yield Black Toner |