Dataproducts HP Remanufactured #25 (51625A) Tri-Color Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with HP DeskJet 200, 200cci, 310, 311, 320, 340, 400, 400L, 420c, 500c, 540c, 550c, 560c; DeskWriter 310, 320, 340, 540c, 550c, 560c, C, CK; PaintJet (XL). It yields 160 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC25A 51625A |
| Product Name | Dataproducts HP Remanufactured #25 Tri-Color Ink |