Dataproducts HP Remanufactured #14 (C5010DN) Tri-Color Ink Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This inkjet cartridge is compatible with HP Color Inkjet CP1160, CP1160tn; Digital Copier Printer 610; OfficeJet 7110, 7110xi, 7130, 7130xi, 7140xi, d125xi, d135, d145, d155xi, 7115, 7135. It yields 470 pages at 5% coverage
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC10DN C5010DN |
| Product Name | Dataproducts HP Remanufactured #14 Tri-Color Ink |